STMicroelectronics Integrated Circuits (ICs) - PMIC - Current Regulation/Management STEF05DPUR

Description
Win Source Part Number: 1253592-STEF05DPUR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3.6A Voltage - Input: 3.1V ~ 10V Function: Electronic Fuse Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14668-1,-497-14 668-2,STEF05DPUR,497 -14668-6,-497-14668- 6,497-14668-1,497-14 668-2 Base Product Number: STEF05
Request a Quote Datasheet
Description
Win Source Part Number: 1253592-STEF05DPUR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3.6A Voltage - Input: 3.1V ~ 10V Function: Electronic Fuse Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14668-1,-497-14 668-2,STEF05DPUR,497 -14668-6,-497-14668- 6,497-14668-1,497-14 668-2 Base Product Number: STEF05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253592-STEF05DPUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253592-STEF05DPUR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253592-STEF05DPUR
Win Source Part Number: 1253592-STEF05DPUR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3.6A Voltage - Input: 3.1V ~ 10V Function: Electronic Fuse Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14668-1,-497-14 668-2,STEF05DPUR,497 -14668-6,-497-14668- 6,497-14668-1,497-14 668-2 Base Product Number: STEF05

Win Source Part Number: 1253592-STEF05DPUR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3.6A
Voltage - Input: 3.1V ~ 10V
Function: Electronic Fuse
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-14668-1,-497-14668-2,STEF05DPUR,497-14668-6,-497-14668-6,497-14668-1,497-14668-2
Base Product Number: STEF05

Buy Now Datasheet
Current Regulation/Management - STEF05DPUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
STEF05DPUR
Current Regulation/Management STEF05DPUR
Electronic Fuse Regulator 3.6A 10-DFN (3x3)

Electronic Fuse Regulator 3.6A 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253592-STEF05DPUR STEF05DPUR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1460592 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details