Manufacturer: STMicroelectronics
Win Source Part Number: 031369-STM6904TWEDS6
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.683V, 3.078V, Adj, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
IC SUPERVISOR 4 CHANNEL 8MSOP
IC SUPERVISOR 4 CHANNEL 8MSOP
Supervisory Circuits Quad Quint Ultra-Low Current Multi Volt
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
VOLTAGE SUPERVISOR, 5.5V, TSSOP-8; Threshold Voltage:3.078V; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 031369-STM6904TWEDS6F | 497-8725-1-ND | STM6904TWEDS6F | STM6904TWEDS6F | STM6904TWEDS6F | STM6904TWEDS6F | 45AC7647 |
| Product Name | PMIC - PMIC - Supervisors - STM6904TWEDS6F | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors | Voltage Supervisor, 5.5V, Tssop-8; Threshold Voltage Stmicroelectronics |
| Number of Supplies | 4; 4 | 4; 4 | 4; 4Monitors | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOP; SSOP; TSSOP; 8-TSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Threshold | 1.68 volts | 1.68 to 3.08 volts | 1.68 to ? volts | 1.68 to ? volts | 3.08 volts |