STMicroelectronics, Inc. Low-Power Dual 5.5V 35uA Voltage Supervisor IC STM6779TWB6F

Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 5.5V, 35uA Product overview: STM6779TWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, 35uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6779TWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 5.5V, 35uA Product overview: STM6779TWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, 35uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6779TWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual 5.5V 35uA Voltage Supervisor IC
691-STM6779TWB6F
Low-Power Dual 5.5V 35uA Voltage Supervisor IC 691-STM6779TWB6F
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 5.5V, 35uA Product overview: STM6779TWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, 35uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6779TWB6F can be used for catalog matching and distributor lookup.

Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 5.5V, 35uA Product overview: STM6779TWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, 35uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6779TWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM6779TWB6F - 898260-STM6779TWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6779TWB6F
898260-STM6779TWB6F
PMIC - PMIC - Supervisors - STM6779TWB6F 898260-STM6779TWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 898260-STM6779TWB6F Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: STM6779 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-8009-2, 497-8009-1, 497-8009-6, STM6779TWB6F-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898260-STM6779TWB6F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: STM6779
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-8009-2, 497-8009-1, 497-8009-6, STM6779TWB6F-ND

Buy Now Datasheet
Supervisors - 497-8009-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8009-2-ND
Supervisors 497-8009-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 497-8009-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8009-1-ND
Supervisors 497-8009-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 497-8009-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8009-6-ND
Supervisors 497-8009-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
PMIC - Supervisors - STM6779TWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6779TWB6F
PMIC - Supervisors STM6779TWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisors - STM6779TWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6779TWB6F
Supervisors STM6779TWB6F
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6779TWB6F
Supervisory Circuits STM6779TWB6F
Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Buy Now Datasheet
Mpu Supervisor, 5.5V, Sot-23-6; Threshold Voltage Stmicroelectronics - 18AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, 5.5V, Sot-23-6; Threshold Voltage Stmicroelectronics
18AC7774
Mpu Supervisor, 5.5V, Sot-23-6; Threshold Voltage Stmicroelectronics 18AC7774
MPU SUPERVISOR, 5.5V, SOT-23-6; Threshold Voltage:3.075V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; MSL:-RoHS Compliant: Yes

MPU SUPERVISOR, 5.5V, SOT-23-6; Threshold Voltage:3.075V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6779TWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6779TWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6779TWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6779TWB6F 898260-STM6779TWB6F 497-8009-2-ND STM6779TWB6F STM6779TWB6F STM6779TWB6F 18AC7774 STM6779TWB6F
Product Name Low-Power Dual 5.5V 35uA Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6779TWB6F Supervisors PMIC - Supervisors Supervisors Supervisory Circuits Mpu Supervisor, 5.5V, Sot-23-6; Threshold Voltage Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 2; 2 3; 3Monitors
Type SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 35 µA
Supply Voltage 0.8000 to 5.5 volts 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details