Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
Manufacturer: STMicroelectronics
Win Source Part Number: 031352-STM6778TGWB6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.11V, 3.075V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6715AUTTGD3+T; ADM6306D432ARJZ-R7; ADM6306D332ARJZ1R7;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6778TGWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6778TGWB6F can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
Supervisory Circuits Dual triple ultra Lo Vltg supervisor
IC SUPERVISOR 2 CHANNEL SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-STM6778TGWB6FDKR-ND | 031352-STM6778TGWB6F | 691-STM6778TGWB6F | STM6778TGWB6F | STM6778TGWB6F | STM6778TGWB6F | STM6778TGWB6F |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - STM6778TGWB6F | Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | ||
| Threshold | 1.11 to 3.08 volts | 1.11 volts | 1.11 to 3.08 volts | 1.11 to 3.08 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |