STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Supervisors STM708RDS6F

Description
Win Source Part Number: 1250970-STM708RDS6F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.63V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STM708 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1250970-STM708RDS6F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.63V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STM708 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1250970-STM708RDS6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1250970-STM708RDS6F
Integrated Circuits (ICs) - PMIC - Supervisors 1250970-STM708RDS6F
Win Source Part Number: 1250970-STM708RDS6F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.63V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STM708 Product Status: Obsolete

Win Source Part Number: 1250970-STM708RDS6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.63V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STM708
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
2.55V 2.7V 5.5V TSSOP Voltage Supervisor IC
691-STM708RDS6F
2.55V 2.7V 5.5V TSSOP Voltage Supervisor IC 691-STM708RDS6F
Supervisory IC, 1-Ch, 2.55V-2.7V Reset, 5.5V Max, 60uA, TSSOP Product overview: STM708RDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.7V, 5.5V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.7V, 5.5V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708RDS6F can be used for catalog matching and distributor lookup.

Supervisory IC, 1-Ch, 2.55V-2.7V Reset, 5.5V Max, 60uA, TSSOP Product overview: STM708RDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.7V, 5.5V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.7V, 5.5V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708RDS6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - STM708RDS6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM708RDS6F
PMIC - Supervisors STM708RDS6F
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Supervisors - STM708RDS6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM708RDS6F
Supervisors STM708RDS6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1250970-STM708RDS6F 691-STM708RDS6F STM708RDS6F STM708RDS6F
Product Name Integrated Circuits (ICs) - PMIC - Supervisors 2.55V 2.7V 5.5V TSSOP Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SSOP TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Threshold 2.63 volts 2.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details