STM6510 - Reset and Supervisor ICs-RESET A
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Dual push-button Smart Reset with capacitor-adjustable
Manufacturer: STMicroelectronics
Win Source Part Number: 053890-STM6510SCACDG
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 2.925V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Supervisory Circuits Dual Push-Button Smart Reset Adjust
IC SUPERVISOR 1 CHANNEL 8TDFN
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
DUAL PUSHBUTTON RESET, 5V, TDFN-8; Threshold Voltage:2.925V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8TDFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STM6510SCACDG6F | 497-10535-6-ND | 691-STM6510SCACDG6F | 053890-STM6510SCACDG6F | STM6510SCACDG6F | STM6510SCACDG6F | STM6510SCACDG6F | 24AC5434 | STM6510SCACDG6F |
| Product Name | Supervisors | Dual Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6510SCACDG6F | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Dual Pushbutton Reset, 5V, Tdfn-8; Threshold Voltage Stmicroelectronics | PMIC - Supervisors | |
| Type | MLPD/DFN8 | 8-WFDFN | 8-TDFN (2x2) | 8-WFDFN | 8-WFDFN | ||||
| Features | Manual Reset | ||||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||||
| Pins | 8 | 8 |