Supervisor Open Drain or Open Collector 3 Channel SOT-23-6
Supervisor Open Drain or Open Collector 3 Channel SOT-23-6
Supervisor Open Drain or Open Collector 3 Channel SOT-23-6
Dual/triple ultra-low voltage supervisors with push-button reset (with delay option) Product overview: STM6719SFBWB6R from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6719SFBWB6R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031350-STM6719SFBWB6
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 8.8 ms Minimum
Voltage - Threshold: 1.05V, 2.925V, Adj
Family Name: STM6719
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.925V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes
Supervisory Circuits Dual Triple Voltage 11 uA 3.6V -40 to 85
IC SUPERVISOR 3 CHANNEL SOT23-6
IC SUPERVISOR 3 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 3 Channel SOT-23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-11142-2-ND | 691-STM6719SFBWB6R | 031350-STM6719SFBWB6R | 26AH0243 | STM6719SFBWB6R | STM6719SFBWB6R | STM6719SFBWB6R | STM6719SFBWB6R |
| Product Name | Supervisors | Low-Power Dual Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6719SFBWB6R | Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | |||
| Threshold | 1.05 to 2.92 volts | 1.05 volts | 2.92 volts | 1.05 to ? volts | 1.05 to ? volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |