STMicroelectronics PMIC - PMIC - Power Management - Specialized - STLD1TR STLD1TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898105-STLD1TR Operating Temperature Range: -40°C ~ 105°C Features: Power Line Communications PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STLD1 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: STLD1TR-ND, 497-18224-1, 497-18224-2, 497-18224-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898105-STLD1TR Operating Temperature Range: -40°C ~ 105°C Features: Power Line Communications PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STLD1 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: STLD1TR-ND, 497-18224-1, 497-18224-2, 497-18224-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STLD1TR - 898105-STLD1TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STLD1TR
898105-STLD1TR
PMIC - PMIC - Power Management - Specialized - STLD1TR 898105-STLD1TR
Manufacturer: STMicroelectronics Win Source Part Number: 898105-STLD1TR Operating Temperature Range: -40°C ~ 105°C Features: Power Line Communications PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STLD1 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: STLD1TR-ND, 497-18224-1, 497-18224-2, 497-18224-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898105-STLD1TR
Operating Temperature Range: -40°C ~ 105°C
Features: Power Line Communications PMIC 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: STLD1
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: STLD1TR-ND, 497-18224-1, 497-18224-2, 497-18224-6

Buy Now Datasheet
Power Management - Specialized - STLD1TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STLD1TR
Power Management - Specialized STLD1TR
Power Line Communications PMIC 24-QFN (4x4)

Power Line Communications PMIC 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 898105-STLD1TR STLD1TR
Product Name PMIC - PMIC - Power Management - Specialized - STLD1TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details