8-Pin TDFN 2.925V Supervisor IC Product overview: STM6513SEIEDG6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.925V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.925V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6513SEIEDG6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037923-STM6513SEIEDG
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 2.925V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x2)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
IC SUPERVISOR 1 CHANNEL 8TDFN
Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
Supervisory Circuits Smart reset Smart reset
IC SUPERVISOR 1 CHANNEL 8TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6513SEIEDG6F | 037923-STM6513SEIEDG6F | 497-10125-1-ND | STM6513SEIEDG6F | STM6513SEIEDG6F | STM6513SEIEDG6F | STM6513SEIEDG6F |
| Product Name | 2.925V Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6513SEIEDG6F | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Type | TDFN | 8-TDFN (2x2) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Pins | 8 | 8 | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Supplies | 1; 1 | 1; 1 |