The STC3115IQT is a gas gauge integrated circuit designed for battery monitoring in handheld applications. It utilizes the OptimGauge,Ñ¢ algorithm to provide accurate state-of-charge (SOC) estimations with a voltage monitoring accuracy of 0.25%. The device features a Coulomb counter and voltage-mode gas gauge operations, ensuring reliable performance across various conditions. It includes an internal temperature sensor for temperature compensation and supports programmable low battery alarm thresholds. The STC3115IQT operates with low power consumption, drawing 45 µA in power-saving mode and a maximum of 2 µA in standby mode. It is available in a compact DFN10 package measuring 2.0 x 3.0 mm, making it suitable for applications such as mobile phones, multimedia players, digital cameras, and portable medical equipment.
Battery Management CONDITIONING & INTERFACES
IC BATT MON GAS GAUGE 10DFN
BATTERY FUEL GAUGE, LI-ION, DFN-10; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.35V; IC Case / Package:DFN; No. of Pins:10Pins; Interfaces:I2C; Product Range:- RoHS Compliant: Yes
LOGIC_INTERFACES_SUP
Battery Battery Monitor IC 10-DFN (3x2)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STC3115IQT | STC3115IQT | 24AC5419 | 26Y5738 | STC3115IQT |
| Product Name | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Fuel Gauge, Li-Ion, Dfn-10; Battery Management Function Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |