STMicroelectronics, Inc. Supervisors STM706SM6F

Description
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-3838-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3838-6-ND
Supervisors 497-3838-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3838-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3838-1-ND
Supervisors 497-3838-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3838-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3838-2-ND
Supervisors 497-3838-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
 - STM706SM6F - Rochester Electronics
Newburyport, MA, United States
STM706S - Reset and Supervisor ICs-RESET A

STM706S - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - STM706SM6F - 031376-STM706SM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM706SM6F
031376-STM706SM6F
PMIC - PMIC - Supervisors - STM706SM6F 031376-STM706SM6F
Manufacturer: STMicroelectronics Win Source Part Number: 031376-STM706SM6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031376-STM706SM6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3V 1V 5.5V Voltage Supervisor IC
691-STM706SM6F
3V 1V 5.5V Voltage Supervisor IC 691-STM706SM6F
3V Power-On Reset IC, SO, 1V-5.5V, 60uA Product overview: STM706SM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 1V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706SM6F can be used for catalog matching and distributor lookup.

3V Power-On Reset IC, SO, 1V-5.5V, 60uA Product overview: STM706SM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 1V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706SM6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - STM706SM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM706SM6F
PMIC - Supervisors STM706SM6F
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM706SM6F
Supervisory Circuits STM706SM6F
Supervisory Circuits 4.38V Reset Suprvsr

Supervisory Circuits 4.38V Reset Suprvsr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM706SM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM706SM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM706SM6F
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
Supervisors - STM706SM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM706SM6F
Supervisors STM706SM6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics - 07AH7072 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics
07AH7072
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics 07AH7072
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low, Push-Pull; Digital IC Case:SOIC; No. of RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low, Push-Pull; Digital IC Case:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-3838-6-ND STM706SM6F 031376-STM706SM6F 691-STM706SM6F STM706SM6F STM706SM6F STM706SM6F STM706SM6F 07AH7072
Product Name Supervisors PMIC - PMIC - Supervisors - STM706SM6F 3V 1V 5.5V Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics
Features Manual Reset Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 8-SO SO SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Battery Management - BQ26230PW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers