STMicroelectronics PMIC - PMIC - Power Management - Specialized - STCC05-BD4 STCC05-BD4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066301-STCC05-BD4 Packaging: Tube/Rail Applications: Home Appliance Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-DIP Supply Voltage - Operating: 7 V to 18 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066301-STCC05-BD4 Packaging: Tube/Rail Applications: Home Appliance Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-DIP Supply Voltage - Operating: 7 V to 18 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STCC05-BD4 - 066301-STCC05-BD4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STCC05-BD4
066301-STCC05-BD4
PMIC - PMIC - Power Management - Specialized - STCC05-BD4 066301-STCC05-BD4
Manufacturer: STMicroelectronics Win Source Part Number: 066301-STCC05-BD4 Packaging: Tube/Rail Applications: Home Appliance Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-DIP Supply Voltage - Operating: 7 V to 18 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066301-STCC05-BD4
Packaging: Tube/Rail
Applications: Home Appliance
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-DIP
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - STCC05-BD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STCC05-BD4
Power Management - Specialized STCC05-BD4
Home Appliance PMIC 20-DIP

Home Appliance PMIC 20-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 066301-STCC05-BD4 STCC05-BD4
Product Name PMIC - PMIC - Power Management - Specialized - STCC05-BD4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1732279 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details