STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM1061N19WX6F STM1061N19WX6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031228-STM1061N19WX6 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031228-STM1061N19WX6 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM1061N19WX6F - 031228-STM1061N19WX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1061N19WX6F
031228-STM1061N19WX6F
PMIC - PMIC - Supervisors - STM1061N19WX6F 031228-STM1061N19WX6F
Manufacturer: STMicroelectronics Win Source Part Number: 031228-STM1061N19WX6 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031228-STM1061N19WX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 30 μs Typical Propagation Delay
Voltage - Threshold: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.9V 3.6uA SOT-23 Voltage Supervisor IC
691-STM1061N19WX6F
Low-Power 1.9V 3.6uA SOT-23 Voltage Supervisor IC 691-STM1061N19WX6F
1.9V Voltage Detector, SOT-23-3, Low Power, 3.6uA Product overview: STM1061N19WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.9V, 3.6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.9V, 3.6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N19WX6F can be used for catalog matching and distributor lookup.

1.9V Voltage Detector, SOT-23-3, Low Power, 3.6uA Product overview: STM1061N19WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.9V, 3.6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.9V, 3.6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N19WX6F can be used for catalog matching and distributor lookup.

Supplier's Site
 - STM1061N19WX6F - Rochester Electronics
Newburyport, MA, United States
STM1061 - Reset and Supervisor ICs-RESET A

STM1061 - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
Supervisors - 497-7491-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7491-2-ND
Supervisors 497-7491-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-7491-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7491-1-ND
Supervisors 497-7491-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-7491-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7491-6-ND
Supervisors 497-7491-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
STM1061N19WX6F
PMIC - Supervisors STM1061N19WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1061N19WX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1061N19WX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1061N19WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM1061N19WX6F
Supervisory Circuits STM1061N19WX6F
Supervisory Circuits Lo Pwr Vltg Detector

Supervisory Circuits Lo Pwr Vltg Detector

Buy Now Datasheet
Voltage Detector, 1.9V, Sot-23-3; Threshold Voltage Stmicroelectronics - 49AC1448 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.9V, Sot-23-3; Threshold Voltage Stmicroelectronics
49AC1448
Voltage Detector, 1.9V, Sot-23-3; Threshold Voltage Stmicroelectronics 49AC1448
VOLTAGE DETECTOR, 1.9V, SOT-23-3; Threshold Voltage:1.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.9V, SOT-23-3; Threshold Voltage:1.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Detector, 1.9V, Sot-23-3; Threshold Voltage Stmicroelectronics - 57P1131 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.9V, Sot-23-3; Threshold Voltage Stmicroelectronics
57P1131
Voltage Detector, 1.9V, Sot-23-3; Threshold Voltage Stmicroelectronics 57P1131
VOLTAGE DETECTOR, 1.9V, SOT-23-3; Threshold Voltage:1.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.9V, SOT-23-3; Threshold Voltage:1.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 69AH2768 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics
69AH2768
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics 69AH2768
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Supervisors - STM1061N19WX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1061N19WX6F
Supervisors STM1061N19WX6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 031228-STM1061N19WX6F 691-STM1061N19WX6F STM1061N19WX6F 497-7491-2-ND STM1061N19WX6F STM1061N19WX6F STM1061N19WX6F 49AC1448 69AH2768 STM1061N19WX6F
Product Name PMIC - PMIC - Supervisors - STM1061N19WX6F Low-Power 1.9V 3.6uA SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Voltage Detector, 1.9V, Sot-23-3; Threshold Voltage Stmicroelectronics Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics Supervisors
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23-3 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 1.9 volts 1.9 volts 1.9 volts 1.9 volts 1.9 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details