STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM6520AQRRDG9F STM6520AQRRDG9F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031334-STM6520AQRRDG 9F Packaging: Reel - TR Type: Reset Timer Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Reset Timeout: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-TDFN (2x2) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031334-STM6520AQRRDG 9F Packaging: Reel - TR Type: Reset Timer Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Reset Timeout: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-TDFN (2x2) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM6520AQRRDG9F - 031334-STM6520AQRRDG9F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6520AQRRDG9F
031334-STM6520AQRRDG9F
PMIC - PMIC - Supervisors - STM6520AQRRDG9F 031334-STM6520AQRRDG9F
Manufacturer: STMicroelectronics Win Source Part Number: 031334-STM6520AQRRDG 9F Packaging: Reel - TR Type: Reset Timer Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Reset Timeout: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-TDFN (2x2) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031334-STM6520AQRRDG9F
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Reset Timeout: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-TDFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - 497-10127-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10127-1-ND
Supervisors 497-10127-1-ND
Supervisor Open Drain, Push-Pull Channel 8-TDFN (2x2)

Supervisor Open Drain, Push-Pull Channel 8-TDFN (2x2)

Buy Now Datasheet
Supervisors - 497-10127-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10127-2-ND
Supervisors 497-10127-2-ND
Supervisor Open Drain, Push-Pull Channel 8-TDFN (2x2)

Supervisor Open Drain, Push-Pull Channel 8-TDFN (2x2)

Buy Now Datasheet
Supervisors - 497-10127-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10127-6-ND
Supervisors 497-10127-6-ND
Supervisor Open Drain, Push-Pull Channel 8-TDFN (2x2)

Supervisor Open Drain, Push-Pull Channel 8-TDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-STM6520AQRRDG9F
Voltage Supervisor IC 691-STM6520AQRRDG9F
Processor Supervisor 2 Active High/Active Low/Open Drain/Push-Pull 8-Pin TDFN T/R Product overview: STM6520AQRRDG9F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6520AQRRDG9F can be used for catalog matching and distributor lookup.

Processor Supervisor 2 Active High/Active Low/Open Drain/Push-Pull 8-Pin TDFN T/R Product overview: STM6520AQRRDG9F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6520AQRRDG9F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6520AQRRDG9F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6520AQRRDG9F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6520AQRRDG9F
IC SUPERVISOR SMART RESET 8TDFN

IC SUPERVISOR SMART RESET 8TDFN

Supplier's Site
Supervisors - STM6520AQRRDG9F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6520AQRRDG9F
Supervisors STM6520AQRRDG9F
Supervisor Open Drain, Push-Pull Channel 8-TDFN (2x2)

Supervisor Open Drain, Push-Pull Channel 8-TDFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6520AQRRDG9F
Supervisory Circuits STM6520AQRRDG9F
Supervisory Circuits Push-Button Control Smart Reset

Supervisory Circuits Push-Button Control Smart Reset

Buy Now Datasheet
PMIC - Supervisors - STM6520AQRRDG9F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6520AQRRDG9F
PMIC - Supervisors STM6520AQRRDG9F
IC SUPERVISOR SMART RESET 8TDFN

IC SUPERVISOR SMART RESET 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 031334-STM6520AQRRDG9F 497-10127-1-ND 691-STM6520AQRRDG9F STM6520AQRRDG9F STM6520AQRRDG9F STM6520AQRRDG9F STM6520AQRRDG9F
Product Name PMIC - PMIC - Supervisors - STM6520AQRRDG9F Supervisors Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Output Options Open Drain; Inverting; Active Low; Active High Open Drain; Active Low; Active High Open Drain Open Drain; Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products