Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Manufacturer: STMicroelectronics
Win Source Part Number: 109280-STM812RW16F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Reset IC, 2.59V-2.66V, 1V-5.5V, 15uA, SOT-143-4, SM Product overview: STM812RW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.59V, 2.66V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.59V, 2.66V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM812RW16F can be used for catalog matching and distributor lookup.
Supervisory Circuits 2.63V Reset 140ms
IC SUPERVISOR 1 CHANNEL SOT143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
IC SUPERVISOR 1 CHANNEL SOT143-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-3352-2-ND | 109280-STM812RW16F | 691-STM812RW16F | STM812RW16F | STM812RW16F | STM812RW16F | STM812RW16F |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - STM812RW16F | 2.59V 2.66V 1V Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Active High; Push-Pull, Totem Pole | Inverting; Active High | Push-Pull, Totem Pole | ||||
| Type | TO-253-4, TO-253AA | SOT-143-4 | SOT-143-4 | TO-253-4, TO-253AA | TO-253-4, TO-253AA | ||
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts |