Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Dual/Triple Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6717TWWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717TWWY6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261459-STM6717TWWY6
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.665V, 3.075V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: STM6717
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
IC SUPERVISOR 2 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-5011-6-ND | 691-STM6717TWWY6F | 1261459-STM6717TWWY6F | STM6717TWWY6F | STM6717TWWY6F | STM6717TWWY6F |
| Product Name | Supervisors | Dual 5.5V 35uA SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6717TWWY6F | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 1.67 to 3.08 volts | 1.67 volts | 1.67 to 3.08 volts | 1.67 to 3.08 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |