Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
3V Power-On Reset IC, 1V-5.5V, SO, 60uA Product overview: STM804TM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 1V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM804TM6E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 807089-STM804TM6E
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 3.075V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: STM804
IC SUPERVISOR 1 CHANNEL 8SO
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STM804TM6E-ND | 691-STM804TM6E | 807089-STM804TM6E | STM804TM6E | STM804TM6E | STM804TM6E |
| Product Name | Supervisors | 3V 1V 5.5V Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM804TM6E | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active High | Open Drain; Inverting; Active High | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SO | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Threshold | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts |