STMicroelectronics, Inc. Supervisors STM6601BM2DDM6F

Description
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-10130-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10130-6-ND
Supervisors 497-10130-6-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10130-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10130-1-ND
Supervisors 497-10130-1-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10130-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10130-2-ND
Supervisors 497-10130-2-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
3.1V Voltage Supervisor IC
691-STM6601BM2DDM6F
3.1V Voltage Supervisor IC 691-STM6601BM2DDM6F
1-Ch 3.1V Supervisory IC, 12-Pin TDFN, Active Low/Open Drain/Push-Pull Product overview: STM6601BM2DDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601BM2DDM6F can be used for catalog matching and distributor lookup.

1-Ch 3.1V Supervisory IC, 12-Pin TDFN, Active Low/Open Drain/Push-Pull Product overview: STM6601BM2DDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601BM2DDM6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - STM6601BM2DDM6F - 1261456-STM6601BM2DDM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6601BM2DDM6F
1261456-STM6601BM2DDM6F
PMIC - PMIC - Supervisors - STM6601BM2DDM6F 1261456-STM6601BM2DDM6F
Manufacturer: STMicroelectronics Win Source Part Number: 1261456-STM6601BM2DD M6F Packaging: Reel Type: Smart ON/OFF Controller Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 240ms Minimum Voltage - Threshold: 3.1V Categories: Integrated Circuits Supplier Device Package: 12-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 12-WFDFN Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: STM6601 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1261456-STM6601BM2DDM6F
Packaging: Reel
Type: Smart ON/OFF Controller
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 240ms Minimum
Voltage - Threshold: 3.1V
Categories: Integrated Circuits
Supplier Device Package: 12-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 12-WFDFN
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: STM6601
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6601BM2DDM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6601BM2DDM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6601BM2DDM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site
PMIC - Supervisors - STM6601BM2DDM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6601BM2DDM6F
PMIC - Supervisors STM6601BM2DDM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site Datasheet
Supervisors - STM6601BM2DDM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6601BM2DDM6F
Supervisors STM6601BM2DDM6F
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6601BM2DDM6F
Supervisory Circuits STM6601BM2DDM6F
Supervisory Circuits Smart Push-Button Power On Lock Out

Supervisory Circuits Smart Push-Button Power On Lock Out

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-10130-6-ND 691-STM6601BM2DDM6F 1261456-STM6601BM2DDM6F STM6601BM2DDM6F STM6601BM2DDM6F STM6601BM2DDM6F STM6601BM2DDM6F
Product Name Supervisors 3.1V Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6601BM2DDM6F Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 12-WFDFN TDFN 12-WFDFN 12-WFDFN
Pins 12 12
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7139278P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details