STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STLD1

Description
Win Source Part Number: 1253150-STLD1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Power Line Communications Standard Package: 2,940 Mounting: SMD (SMT) Current - Supply: 560µA Voltage - Supply: 8V ~ 18V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLD1
Request a Quote Datasheet
Description
Win Source Part Number: 1253150-STLD1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Power Line Communications Standard Package: 2,940 Mounting: SMD (SMT) Current - Supply: 560µA Voltage - Supply: 8V ~ 18V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLD1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253150-STLD1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253150-STLD1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253150-STLD1
Win Source Part Number: 1253150-STLD1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Power Line Communications Standard Package: 2,940 Mounting: SMD (SMT) Current - Supply: 560µA Voltage - Supply: 8V ~ 18V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLD1

Win Source Part Number: 1253150-STLD1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Power Line Communications
Standard Package: 2,940
Mounting: SMD (SMT)
Current - Supply: 560µA
Voltage - Supply: 8V ~ 18V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STLD1

Buy Now Datasheet
Power Management - Specialized - STLD1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STLD1
Power Management - Specialized STLD1
Power Line Communications PMIC 24-QFN (4x4)

Power Line Communications PMIC 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253150-STLD1 STLD1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details