STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM6904TGEDS6F STM6904TGEDS6F

Description
STM6904 - Reset and Supervisor ICs-RESET A
Request a Quote Datasheet
Description
STM6904 - Reset and Supervisor ICs-RESET A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STM6904TGEDS6F - Rochester Electronics
Newburyport, MA, United States
STM6904 - Reset and Supervisor ICs-RESET A

STM6904 - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - STM6904TGEDS6F - 935499-STM6904TGEDS6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6904TGEDS6F
935499-STM6904TGEDS6F
PMIC - PMIC - Supervisors - STM6904TGEDS6F 935499-STM6904TGEDS6F
Manufacturer: STMicroelectronics Win Source Part Number: 935499-STM6904TGEDS6 F Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: STM6904 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-8724-6, 497-8724-1, 497-8724-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935499-STM6904TGEDS6F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STM6904
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-8724-6, 497-8724-1, 497-8724-2

Buy Now Datasheet
Supervisors - 497-8724-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8724-1-ND
Supervisors 497-8724-1-ND
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP

Supervisor Open Drain or Open Collector 4 Channel 8-MSOP

Buy Now Datasheet
Supervisors - 497-8724-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8724-6-ND
Supervisors 497-8724-6-ND
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP

Supervisor Open Drain or Open Collector 4 Channel 8-MSOP

Buy Now Datasheet
Supervisors - 497-8724-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8724-2-ND
Supervisors 497-8724-2-ND
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP

Supervisor Open Drain or Open Collector 4 Channel 8-MSOP

Buy Now Datasheet
PMIC - Supervisors - STM6904TGEDS6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6904TGEDS6F
PMIC - Supervisors STM6904TGEDS6F
IC SUPERVISOR 4 CHANNEL 8MSOP

IC SUPERVISOR 4 CHANNEL 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6904TGEDS6F
Supervisory Circuits STM6904TGEDS6F
Supervisory Circuits Quad Quint Ultra-Low Current Multi Volt

Supervisory Circuits Quad Quint Ultra-Low Current Multi Volt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6904TGEDS6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6904TGEDS6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6904TGEDS6F
IC SUPERVISOR 4 CHANNEL 8MSOP

IC SUPERVISOR 4 CHANNEL 8MSOP

Supplier's Site
Supervisors - STM6904TGEDS6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6904TGEDS6F
Supervisors STM6904TGEDS6F
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP

Supervisor Open Drain or Open Collector 4 Channel 8-MSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number STM6904TGEDS6F 935499-STM6904TGEDS6F 497-8724-1-ND STM6904TGEDS6F STM6904TGEDS6F STM6904TGEDS6F STM6904TGEDS6F
Product Name PMIC - PMIC - Supervisors - STM6904TGEDS6F Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Type SOP; SSOP; TSSOP; TSSOP8 SOP; 8-MSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details