Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
Win Source Part Number: 1250987-STM6904TZEDS
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.333V, 3.078V, Adj, Adj
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-8726-6,497-8726-
Base Product Number: STM6904
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
IC SUPERVISOR 4 CHANNEL 8MSOP
VOLTAGE SUPERVISOR, 5.5V, TSSOP-8; Threshold Voltage:3.078V; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
IC SUPERVISOR 4 CHANNEL 8MSOP
Supervisory Circuits Quad Quint Ultra-Low Current Multi Volt
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-8726-2-ND | 1250987-STM6904TZEDS6F | STM6904TZEDS6F | STM6904TZEDS6F | 45AC7648 | STM6904TZEDS6F | STM6904TZEDS6F |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor, 5.5V, Tssop-8; Threshold Voltage Stmicroelectronics | PMIC - Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |||
| Threshold | 2.33 to 3.08 volts | 2.33 volts | 2.33 to ? volts | 2.33 to ? volts | 3.08 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |