STMicroelectronics, Inc. Supervisors STM1061N31WX6F

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-4957-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4957-1-ND
Supervisors 497-4957-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4957-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4957-2-ND
Supervisors 497-4957-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4957-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4957-6-ND
Supervisors 497-4957-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.1V 3.6uA SOT-23 Voltage Supervisor IC
691-STM1061N31WX6F
Low-Power 3.1V 3.6uA SOT-23 Voltage Supervisor IC 691-STM1061N31WX6F
3.1V Voltage Detector, SOT-23, Low Power, 3.6uA Product overview: STM1061N31WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.1V, 3.6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.1V, 3.6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N31WX6F can be used for catalog matching and distributor lookup.

3.1V Voltage Detector, SOT-23, Low Power, 3.6uA Product overview: STM1061N31WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.1V, 3.6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.1V, 3.6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N31WX6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM1061N31WX6F - 1103219-STM1061N31WX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1061N31WX6F
1103219-STM1061N31WX6F
PMIC - PMIC - Supervisors - STM1061N31WX6F 1103219-STM1061N31WX6F
Manufacturer: STMicroelectronics Win Source Part Number: 1103219-STM1061N31WX 6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 3.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103219-STM1061N31WX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 30 μs Typical Propagation Delay
Voltage - Threshold: 3.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM1061N31WX6F
Supervisory Circuits STM1061N31WX6F
Supervisory Circuits 3.1V Active Lo Open Drain Voltage Detect

Supervisory Circuits 3.1V Active Lo Open Drain Voltage Detect

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1061N31WX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1061N31WX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1061N31WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Volt Detector 3.1V, Smd, Sot-23-3; Reset Type Stmicroelectronics - 26M3573 - Newark, An Avnet Company
Chicago, IL, United States
Volt Detector 3.1V, Smd, Sot-23-3; Reset Type Stmicroelectronics
26M3573
Volt Detector 3.1V, Smd, Sot-23-3; Reset Type Stmicroelectronics 26M3573
VOLT DETECTOR 3.1V, SMD, SOT-23-3; Reset Type:Active-Low; Supply Current:1.1µA; Digital IC Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-40°C to +85°C; SVHC:No SVHC (20-Jun-2011); Base Number:1061; Operating RoHS Compliant: Yes

VOLT DETECTOR 3.1V, SMD, SOT-23-3; Reset Type:Active-Low; Supply Current:1.1µA; Digital IC Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-40°C to +85°C; SVHC:No SVHC (20-Jun-2011); Base Number:1061; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - STM1061N31WX6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM1061N31WX6F
PMIC - Supervisors STM1061N31WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - STM1061N31WX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1061N31WX6F
Supervisors STM1061N31WX6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-4957-1-ND 691-STM1061N31WX6F 1103219-STM1061N31WX6F STM1061N31WX6F STM1061N31WX6F 26M3573 STM1061N31WX6F STM1061N31WX6F
Product Name Supervisors Low-Power 3.1V 3.6uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM1061N31WX6F Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Volt Detector 3.1V, Smd, Sot-23-3; Reset Type Stmicroelectronics PMIC - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 3.1 volts 3.1 volts 3.1 volts 3.1 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 2060272 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details