Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Single push-button Smart Reset Product overview: STM6519ALARUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519ALARUB6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261453-STM6519ALARU
Series: Smart Reset
Packaging: Reel - TR
Type: Reset Timer
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UFDFN
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: Adjustable/Selectabl
Family Name: STM6519
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 6-UDFN (1.45x1)
Alternative Parts (Cross-Reference): ADM6315-43D1ART-RL; ADM6315-42D1ART-RL7;
Introduction Date: August 12, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
IC SUPERVISOR SMART RESET 6UDFN
IC SUPERVISOR SMART RESET 6UDFN
Supervisory Circuits 4-Pin Smart Reset IC 2V to 5.5V 1uA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-11978-6-ND | 691-STM6519ALARUB6F | 1261453-STM6519ALARUB6F | STM6519ALARUB6F | STM6519ALARUB6F | STM6519ALARUB6F | STM6519ALARUB6F |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6519ALARUB6F | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | 6-UFDFN | 6-UFDFN | 6-UFDFN | ||||
| Pins | 6 |