STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STHV748QTR

Description
Win Source Part Number: 1029724-STHV748QTR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Ultrasound Imaging Standard Package: 260 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11949,-497-11949 Base Product Number: STHV748 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1029724-STHV748QTR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Ultrasound Imaging Standard Package: 260 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11949,-497-11949 Base Product Number: STHV748 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1029724-STHV748QTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1029724-STHV748QTR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1029724-STHV748QTR
Win Source Part Number: 1029724-STHV748QTR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Ultrasound Imaging Standard Package: 260 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11949,-497-11949 Base Product Number: STHV748 Product Status: Obsolete

Win Source Part Number: 1029724-STHV748QTR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Ultrasound Imaging
Standard Package: 260
Mounting: SMD (SMT)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-11949,-497-11949
Base Product Number: STHV748
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STHV748QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STHV748QTR
Power Management - Specialized STHV748QTR
Ultrasound Imaging PMIC 64-QFN (9x9)

Ultrasound Imaging PMIC 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1029724-STHV748QTR STHV748QTR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details