Manufacturer: STMicroelectronics
Win Source Part Number: 801660-STM6710JWB6F
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.32V, 3.08V, Adj, Adj
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: STM6710
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
IC SUPERVISOR 4 CHANNEL SOT23-6
Supervisory Circuits Micro Supervisor LV High Accuracy SOT23
SUPERVISOR, MPU, TRI/QUAD, SOT23-6; Threshold Voltage:3.3V; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay Time:200ms; RoHS Compliant: Yes
IC SUPERVISOR 4 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 801660-STM6710JWB6F | 497-10435-2-ND | STM6710JWB6F | STM6710JWB6F | 13T9573 | STM6710JWB6F | STM6710JWB6F |
| Product Name | PMIC - PMIC - Supervisors - STM6710JWB6F | Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisor, Mpu, Tri/quad, Sot23-6; Threshold Voltage Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 4; 4 | 4; 4 | 4; 4Monitors | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Threshold | 2.32 volts | 2.32 to 3.08 volts | 3.3 volts | 2.32 to ? volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |