STMicroelectronics, Inc. Supervisors STM1815SWX7F

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-4968-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4968-1-ND
Supervisors 497-4968-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4968-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4968-2-ND
Supervisors 497-4968-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4968-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4968-6-ND
Supervisors 497-4968-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
 - STM1815SWX7F - Rochester Electronics
Newburyport, MA, United States
STM1815 - Reset and Supervisor ICs-RESET A

STM1815 - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - STM1815SWX7F - 038212-STM1815SWX7F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1815SWX7F
038212-STM1815SWX7F
PMIC - PMIC - Supervisors - STM1815SWX7F 038212-STM1815SWX7F
Manufacturer: STMicroelectronics Win Source Part Number: 038212-STM1815SWX7F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.88V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038212-STM1815SWX7F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.88V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 5.5V 2.8V SOT-23 Voltage Supervisor IC
691-STM1815SWX7F
Low-Power 5.5V 2.8V SOT-23 Voltage Supervisor IC 691-STM1815SWX7F
Low Power Reset IC, SOT-23-3, 1.2-5.5V, 2.8V Threshold Product overview: STM1815SWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 2.8V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 2.8V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1815SWX7F can be used for catalog matching and distributor lookup.

Low Power Reset IC, SOT-23-3, 1.2-5.5V, 2.8V Threshold Product overview: STM1815SWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 2.8V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 2.8V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1815SWX7F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - STM1815SWX7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1815SWX7F
Supervisors STM1815SWX7F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
STM1815SWX7F
PMIC - Supervisors STM1815SWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics - 45AC7633 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics
45AC7633
Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics 45AC7633
VOLTAGE DETECTOR, 5.5V, SOT-23-3; Threshold Voltage:2.88V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 5.5V, SOT-23-3; Threshold Voltage:2.88V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM1815SWX7F
Supervisory Circuits STM1815SWX7F
Supervisory Circuits 2.88VRST Active Low Push-Pull Reset

Supervisory Circuits 2.88VRST Active Low Push-Pull Reset

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1815SWX7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1815SWX7F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1815SWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-4968-1-ND STM1815SWX7F 038212-STM1815SWX7F 691-STM1815SWX7F STM1815SWX7F STM1815SWX7F 45AC7633 STM1815SWX7F STM1815SWX7F
Product Name Supervisors PMIC - PMIC - Supervisors - STM1815SWX7F Low-Power 5.5V 2.8V SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.88 volts 2.88 volts 2.88 volts 2.88 volts 2.88 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details