STMicroelectronics PMIC - PMIC - Power Management - Specialized - STFPC320BTR STFPC320BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795610-STFPC320BTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 52-QFP Mounting: SMD Part Status: Obsolete(EOL) Family Name: STFPC320 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PQFP (10x10) Introduction Date: January 08, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795610-STFPC320BTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 52-QFP Mounting: SMD Part Status: Obsolete(EOL) Family Name: STFPC320 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PQFP (10x10) Introduction Date: January 08, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STFPC320BTR - 795610-STFPC320BTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STFPC320BTR
795610-STFPC320BTR
PMIC - PMIC - Power Management - Specialized - STFPC320BTR 795610-STFPC320BTR
Manufacturer: STMicroelectronics Win Source Part Number: 795610-STFPC320BTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 52-QFP Mounting: SMD Part Status: Obsolete(EOL) Family Name: STFPC320 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PQFP (10x10) Introduction Date: January 08, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795610-STFPC320BTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 52-QFP
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: STFPC320
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-PQFP (10x10)
Introduction Date: January 08, 2006
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - STFPC320BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STFPC320BTR
Power Management - Specialized STFPC320BTR
PMIC 52-PQFP (10x10)

PMIC 52-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 795610-STFPC320BTR STFPC320BTR
Product Name PMIC - PMIC - Power Management - Specialized - STFPC320BTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details