STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM1818TWX7F STM1818TWX7F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054374-STM1818TWX7F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Bidirectional Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 3.06V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054374-STM1818TWX7F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Bidirectional Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 3.06V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM1818TWX7F - 054374-STM1818TWX7F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1818TWX7F
054374-STM1818TWX7F
PMIC - PMIC - Supervisors - STM1818TWX7F 054374-STM1818TWX7F
Manufacturer: STMicroelectronics Win Source Part Number: 054374-STM1818TWX7F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Bidirectional Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 3.06V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054374-STM1818TWX7F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Bidirectional
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 3.06V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V 3.15V 16uA SOT-23 Voltage Supervisor IC
691-STM1818TWX7F
5.5V 3.15V 16uA SOT-23 Voltage Supervisor IC 691-STM1818TWX7F
Reset IC, 1.2-5.5V, 2.98-3.15V, 16uA, SOT-23, SM Product overview: STM1818TWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.15V, 16uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3.15V, 16uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1818TWX7F can be used for catalog matching and distributor lookup.

Reset IC, 1.2-5.5V, 2.98-3.15V, 16uA, SOT-23, SM Product overview: STM1818TWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.15V, 16uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3.15V, 16uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1818TWX7F can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Supervisors - 6861595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861595
Voltage Supervisors 6861595
Reset Circuit 3.06V Low Power

Reset Circuit 3.06V Low Power

Supplier's Site
Voltage Supervisors - 6861595P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861595P
Voltage Supervisors 6861595P
Reset Circuit 3.06V Low Power

Reset Circuit 3.06V Low Power

Supplier's Site
Voltage Supervisors - 1686351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1686351
Voltage Supervisors 1686351
Reset Circuit 3.06V Low Power

Reset Circuit 3.06V Low Power

Supplier's Site
Supervisors - 497-4796-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4796-2-ND
Supervisors 497-4796-2-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4796-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4796-1-ND
Supervisors 497-4796-1-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4796-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4796-6-ND
Supervisors 497-4796-6-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Ic, Mpu Low Od Reset 3.06V, Sot23-3; Threshold Voltage Stmicroelectronics - 26M3581 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mpu Low Od Reset 3.06V, Sot23-3; Threshold Voltage Stmicroelectronics
26M3581
Ic, Mpu Low Od Reset 3.06V, Sot23-3; Threshold Voltage Stmicroelectronics 26M3581
IC, MPU LOW OD RESET 3.06V, SOT23-3; Threshold Voltage:3.06V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-223; No. of Pins:3Pins; Delay RoHS Compliant: Yes

IC, MPU LOW OD RESET 3.06V, SOT23-3; Threshold Voltage:3.06V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-223; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
PMIC - Supervisors
STM1818TWX7F
PMIC - Supervisors STM1818TWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - STM1818TWX7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1818TWX7F
Supervisors STM1818TWX7F
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1818TWX7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1818TWX7F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1818TWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM1818TWX7F
Supervisory Circuits STM1818TWX7F
Supervisory Circuits 3.06VRST Active Low Open Drain reset

Supervisory Circuits 3.06VRST Active Low Open Drain reset

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 054374-STM1818TWX7F 691-STM1818TWX7F 6861595 6861595P 497-4796-2-ND 26M3581 STM1818TWX7F STM1818TWX7F STM1818TWX7F STM1818TWX7F
Product Name PMIC - PMIC - Supervisors - STM1818TWX7F 5.5V 3.15V 16uA SOT-23 Voltage Supervisor IC Voltage Supervisors Voltage Supervisors Supervisors Ic, Mpu Low Od Reset 3.06V, Sot23-3; Threshold Voltage Stmicroelectronics PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low; Active low, open drain Open Drain; Active Low; Active Low, Open Drain Open Drain; Active Low Open Drain; Open Drain, Bidirectional Open Drain
Type SOT-23-3 SOT-23 SOT-23; Sot-23 SOT-23; SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 3.06 volts 3.06 volts 3.06 volts 3.06 volts 3.06 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901698 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details