The STM6505WCABDG6F is a dual push-button Smart Reset supervisor designed for applications requiring delayed reset functionality, such as mobile phones, e-books, and portable navigation devices. It features user-adjustable setup delays, which can be configured using an external capacitor or three-state logic, with minimum delays of 2, 6, or 10 seconds. The device operates within a voltage range of 1.0 V to 5.5 V and includes a single active-low open-drain reset output. It is capable of monitoring supply voltages from 1.575 V to 4.625 V and has a low supply current, making it suitable for power-sensitive applications. The STM6505WCABDG6F is housed in a compact TDFN8 package measuring 2 mm x 2 mm x 0.75 mm and is compliant with RoHS standards. Its operating temperature range is industrial grade, from -40 °C to +85 °C.
Dual push-button Smart Reset with user-adjustable setup delays Product overview: STM6505WCABDG6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6505WCABDG6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Win Source Part Number: 1372320-STM6505WCABD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
Type: Reset Timer
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Smart Reset™
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN
Supplier Device Package: 8-TDFN (2x2)
Base Product Number: STM6505
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 1.665V
Reset: Active Low
Reset Timeout: 240ms Minimum
IC SUPERVISOR 1 CHANNEL 8TDFN
Supervisory Circuits Dual Push-Button Smart Reset Adjust
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
IC SUPERVISOR 1 CHANNEL 8TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6505WCABDG6F | 497-10533-1-ND | 1372320-STM6505WCABDG6F | STM6505WCABDG6F | STM6505WCABDG6F | STM6505WCABDG6F | STM6505WCABDG6F |
| Product Name | Dual Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Supply Voltage | -0.3000 to 5.5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Manual Reset |