STMicroelectronics, Inc. Voltage Supervisors STM1818SWX7F

Description
STMicroelectronics, STM1818SWX7F
Request a Quote Datasheet
Description
STMicroelectronics, STM1818SWX7F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 1891871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1891871
Voltage Supervisors 1891871
STMicroelectronics, STM1818SWX7F

STMicroelectronics, STM1818SWX7F

Supplier's Site
Voltage Supervisors - 1891932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1891932P
Voltage Supervisors 1891932P
STMicroelectronics, STM1818SWX7F

STMicroelectronics, STM1818SWX7F

Supplier's Site
Voltage Supervisors - 1891932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1891932
Voltage Supervisors 1891932
STMicroelectronics, STM1818SWX7F

STMicroelectronics, STM1818SWX7F

Supplier's Site
Supervisors - 497-4795-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4795-6-ND
Supervisors 497-4795-6-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4795-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4795-1-ND
Supervisors 497-4795-1-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4795-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4795-2-ND
Supervisors 497-4795-2-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Low-Power 5.5V 2.8V SOT-23 Voltage Supervisor IC
691-STM1818SWX7F
Low-Power 5.5V 2.8V SOT-23 Voltage Supervisor IC 691-STM1818SWX7F
Low Power Reset IC, SOT-23-3, 1.2-5.5V, 2.8V Threshold Product overview: STM1818SWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 2.8V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 2.8V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1818SWX7F can be used for catalog matching and distributor lookup.

Low Power Reset IC, SOT-23-3, 1.2-5.5V, 2.8V Threshold Product overview: STM1818SWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 2.8V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 2.8V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1818SWX7F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM1818SWX7F - 031243-STM1818SWX7F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1818SWX7F
031243-STM1818SWX7F
PMIC - PMIC - Supervisors - STM1818SWX7F 031243-STM1818SWX7F
Manufacturer: STMicroelectronics Win Source Part Number: 031243-STM1818SWX7F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Bidirectional Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.88V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): ADM1818-5ARTZ-RL7; AME8570AEETBF31Y; AME8570BEETBF31Y; STM1818SWX7F; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031243-STM1818SWX7F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Bidirectional
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.88V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): ADM1818-5ARTZ-RL7; AME8570AEETBF31Y; AME8570BEETBF31Y; STM1818SWX7F;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1818SWX7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1818SWX7F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1818SWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Ic, Mpu Low Od Reset 2.88V, Sot23-3; Threshold Voltage Stmicroelectronics - 26M3580 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mpu Low Od Reset 2.88V, Sot23-3; Threshold Voltage Stmicroelectronics
26M3580
Ic, Mpu Low Od Reset 2.88V, Sot23-3; Threshold Voltage Stmicroelectronics 26M3580
IC, MPU LOW OD RESET 2.88V, SOT23-3; Threshold Voltage:2.88V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-223; No. of Pins:3Pins; Delay RoHS Compliant: Yes

IC, MPU LOW OD RESET 2.88V, SOT23-3; Threshold Voltage:2.88V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-223; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - STM1818SWX7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1818SWX7F
Supervisors STM1818SWX7F
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM1818SWX7F
Supervisory Circuits STM1818SWX7F
Supervisory Circuits 2.88VRST Active Low Open Drain reset

Supervisory Circuits 2.88VRST Active Low Open Drain reset

Buy Now Datasheet
PMIC - Supervisors - STM1818SWX7F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM1818SWX7F
PMIC - Supervisors STM1818SWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1891871 1891932P 497-4795-6-ND 691-STM1818SWX7F 031243-STM1818SWX7F STM1818SWX7F 26M3580 STM1818SWX7F STM1818SWX7F STM1818SWX7F
Product Name Voltage Supervisors Voltage Supervisors Supervisors Low-Power 5.5V 2.8V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM1818SWX7F Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Ic, Mpu Low Od Reset 2.88V, Sot23-3; Threshold Voltage Stmicroelectronics Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1 1 1; 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active Low; Active low, open drain Open Drain; Active Low; Active Low, Open Drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain, Bidirectional
Type SOT-23; Sot-23 SOT-23; SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Pins 3 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details