STMicroelectronics, Inc. 3V 2.55V 2.7V Voltage Supervisor IC STM706PM6E

Description
Power Management IC: 3V Supervisor, SO, 2.55V-2.7V Reset, 60uA Product overview: STM706PM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.55V, 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.55V, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706PM6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management IC: 3V Supervisor, SO, 2.55V-2.7V Reset, 60uA Product overview: STM706PM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.55V, 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.55V, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706PM6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 2.55V 2.7V Voltage Supervisor IC
691-STM706PM6E
3V 2.55V 2.7V Voltage Supervisor IC 691-STM706PM6E
Power Management IC: 3V Supervisor, SO, 2.55V-2.7V Reset, 60uA Product overview: STM706PM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.55V, 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.55V, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706PM6E can be used for catalog matching and distributor lookup.

Power Management IC: 3V Supervisor, SO, 2.55V-2.7V Reset, 60uA Product overview: STM706PM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.55V, 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.55V, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706PM6E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM706PM6E - 1103467-STM706PM6E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM706PM6E
1103467-STM706PM6E
PMIC - PMIC - Supervisors - STM706PM6E 1103467-STM706PM6E
Manufacturer: STMicroelectronics Win Source Part Number: 1103467-STM706PM6E Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103467-STM706PM6E
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - STM706PM6E-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
STM706PM6E-ND
Supervisors STM706PM6E-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - STM706PM6E - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM706PM6E
PMIC - Supervisors STM706PM6E
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM706PM6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM706PM6E
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM706PM6E
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
Supervisors - STM706PM6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM706PM6E
Supervisors STM706PM6E
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM706PM6E 1103467-STM706PM6E STM706PM6E-ND STM706PM6E STM706PM6E STM706PM6E
Product Name 3V 2.55V 2.7V Voltage Supervisor IC PMIC - PMIC - Supervisors - STM706PM6E Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Type SO 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 40 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers