STMicroelectronics, Inc. 5.5V 35uA SOT-23 Voltage Supervisor IC STM6720SYWB6R

Description
Multi-Voltage Supervisor, SOT-23-6, 5.5V, 35uA, Active Low Reset Product overview: STM6720SYWB6R from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720SYWB6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multi-Voltage Supervisor, SOT-23-6, 5.5V, 35uA, Active Low Reset Product overview: STM6720SYWB6R from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720SYWB6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 35uA SOT-23 Voltage Supervisor IC
691-STM6720SYWB6R
5.5V 35uA SOT-23 Voltage Supervisor IC 691-STM6720SYWB6R
Multi-Voltage Supervisor, SOT-23-6, 5.5V, 35uA, Active Low Reset Product overview: STM6720SYWB6R from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720SYWB6R can be used for catalog matching and distributor lookup.

Multi-Voltage Supervisor, SOT-23-6, 5.5V, 35uA, Active Low Reset Product overview: STM6720SYWB6R from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720SYWB6R can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM6720SYWB6R - 212323-STM6720SYWB6R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6720SYWB6R
212323-STM6720SYWB6R
PMIC - PMIC - Supervisors - STM6720SYWB6R 212323-STM6720SYWB6R
Manufacturer: STMicroelectronics Win Source Part Number: 212323-STM6720SYWB6R Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.188V, 2.925V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212323-STM6720SYWB6R
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.188V, 2.925V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - STM6720SYWB6R-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
STM6720SYWB6R-ND
Supervisors STM6720SYWB6R-ND
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Buy Now Datasheet
Supervisors - STM6720SYWB6R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6720SYWB6R
Supervisors STM6720SYWB6R
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6720SYWB6R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6720SYWB6R
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6720SYWB6R
IC SUPERVISOR 3 CHANNEL SOT23-6

IC SUPERVISOR 3 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM6720SYWB6R
Supervisory Circuits STM6720SYWB6R
Supervisory Circuits Advanced Analog

Supervisory Circuits Advanced Analog

Buy Now Datasheet
PMIC - Supervisors - STM6720SYWB6R - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6720SYWB6R
PMIC - Supervisors STM6720SYWB6R
IC SUPERVISOR 3 CHANNEL SOT23-6

IC SUPERVISOR 3 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6720SYWB6R 212323-STM6720SYWB6R STM6720SYWB6R-ND STM6720SYWB6R STM6720SYWB6R STM6720SYWB6R STM6720SYWB6R
Product Name 5.5V 35uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6720SYWB6R Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 3 3; 3 3; 3
Type SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 35 µA
Supply Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details