Manufacturer: STMicroelectronics
Win Source Part Number: 031394-STM811RW16F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143-4
Alternative Parts (Cross-Reference): MAX6336US24D1+T; MIC811RU; MIC811RU TR; STM811RW16F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Reset IC, SOT-143, 1V-5.5V, 2.59V-2.66V Threshold, 15uA Product overview: STM811RW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 2.59V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 2.59V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM811RW16F can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT143-4
IC SUPERVISOR 1 CHANNEL SOT143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Supervisory Circuits 2.63V Reset 140ms
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 031394-STM811RW16F | 497-3347-1-ND | 691-STM811RW16F | STM811RW16F | STM811RW16F | STM811RW16F | STM811RW16F |
| Product Name | PMIC - PMIC - Supervisors - STM811RW16F | Supervisors | 1V 5.5V 2.59V Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-143-4 | TO-253-4, TO-253AA | SOT-143 | TO-253-4, TO-253AA | TO-253-4, TO-253AA | ||
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts |