Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
5-Pin SOT-23-5 Supervisor IC, Watchdog, Push-Button Reset Product overview: STM6321MAWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6321MAWY6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261449-STM6321MAWY6
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1ms Minimum
Voltage - Threshold: 4.39V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: STM6321
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
IC SUPERVISOR TIME/RESET SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-6170-2-ND | 691-STM6321MAWY6F | 1261449-STM6321MAWY6F | STM6321MAWY6F | STM6321MAWY6F | 761-STM6321MAWY6F | STM6321MAWY6F |
| Product Name | Supervisors | SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6321MAWY6F | PMIC - Supervisors | Supervisors | IC SUPERVISOR TIME/RESET SOT23-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | Watchdog Timer | |||||
| Output Options | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain, Push-Pull | Open Drain | Open Drain | ||
| Type | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 4.39 volts | 4.39 volts | 4.39 volts | 4.39 volts | 4.39 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |