STMicroelectronics, Inc. Dual 5.5V 35uA SOT-23 Voltage Supervisor IC STM6717SJWY6F

Description
Dual Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6717SJWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SJWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6717SJWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SJWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC
691-STM6717SJWY6F
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC 691-STM6717SJWY6F
Dual Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6717SJWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SJWY6F can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6717SJWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SJWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM6717SJWY6F - 115248-STM6717SJWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6717SJWY6F
115248-STM6717SJWY6F
PMIC - PMIC - Supervisors - STM6717SJWY6F 115248-STM6717SJWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 115248-STM6717SJWY6F Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 0.875V, 2.925V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 115248-STM6717SJWY6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 0.875V, 2.925V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 497-6930-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6930-2-ND
Supervisors 497-6930-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-6930-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6930-6-ND
Supervisors 497-6930-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-6930-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6930-1-ND
Supervisors 497-6930-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6717SJWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6717SJWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6717SJWY6F
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Supervisors - STM6717SJWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6717SJWY6F
Supervisors STM6717SJWY6F
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
IC SUPERVISOR ULV RESET SOT23-5 - 761-STM6717SJWY6F - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR ULV RESET SOT23-5
761-STM6717SJWY6F
IC SUPERVISOR ULV RESET SOT23-5 761-STM6717SJWY6F
IC SUPERVISOR ULV RESET SOT23-5

IC SUPERVISOR ULV RESET SOT23-5

Supplier's Site
PMIC - Supervisors - STM6717SJWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6717SJWY6F
PMIC - Supervisors STM6717SJWY6F
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6717SJWY6F
Supervisory Circuits STM6717SJWY6F
Supervisory Circuits Dual/Triple Ultra Lo VLTG Supervisor

Supervisory Circuits Dual/Triple Ultra Lo VLTG Supervisor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6717SJWY6F 115248-STM6717SJWY6F 497-6930-2-ND STM6717SJWY6F STM6717SJWY6F 761-STM6717SJWY6F STM6717SJWY6F STM6717SJWY6F
Product Name Dual 5.5V 35uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6717SJWY6F Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors IC SUPERVISOR ULV RESET SOT23-5 PMIC - Supervisors Supervisory Circuits
Number of Supplies 2 2; 2 2; 2 2; 2
Type SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 35 µA 35 µA
Supply Voltage 0.8000 to 5.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1896891 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details