Manufacturer: STMicroelectronics
Win Source Part Number: 031390-STM810RWX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, PDSO3
Reset IC, SOT-23-3, 1V-5.5V, 2.66V Threshold, Active High Product overview: STM810RWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 2.66V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 2.66V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM810RWX6F can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 031390-STM810RWX6F | STM810RWX6F | 691-STM810RWX6F | 497-3342-6-ND | STM810RWX6F | STM810RWX6F | STM810RWX6F |
| Product Name | PMIC - PMIC - Supervisors - STM810RWX6F | 1V 5.5V 2.66V SOT-23 Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Inverting; Active High | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23-3 | SOT-23-3 | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts |