Manufacturer: STMicroelectronics
Win Source Part Number: 031343-STM6710DWB6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.67V, 3.08V, 4.63V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6709FUB+; STM6904TWEDS6E; STM6904TGEDS6E;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
4-Ch Supervisory IC, 5/3.3/1.8V, Active Low/Open Drain, SOT-23 Product overview: STM6710DWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6710DWB6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
IC SUPERVISOR 4 CHANNEL SOT23-6
Supervisory Circuits Precision Supervisor Triple/Quad Voltages
IC SUPERVISOR 4 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 031343-STM6710DWB6F | 691-STM6710DWB6F | 497-10354-1-ND | STM6710DWB6F | STM6710DWB6F | STM6710DWB6F | STM6710DWB6F |
| Product Name | PMIC - PMIC - Supervisors - STM6710DWB6F | 1.8V SOT-23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 4; 4 | 4; 4 | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOT-23-6 | SOT-23 | SOT-23; SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 |