STMicroelectronics, Inc. Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC STM6780SWB6F

Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6780SWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6780SWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6780SWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6780SWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC
691-STM6780SWB6F
Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC 691-STM6780SWB6F
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6780SWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6780SWB6F can be used for catalog matching and distributor lookup.

Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6780SWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6780SWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-5250-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5250-2-ND
Supervisors 497-5250-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6780SWB6F - 031356-STM6780SWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6780SWB6F
031356-STM6780SWB6F
PMIC - PMIC - Supervisors - STM6780SWB6F 031356-STM6780SWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 031356-STM6780SWB6F Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.925V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031356-STM6780SWB6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.925V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - STM6780SWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6780SWB6F
Supervisors STM6780SWB6F
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6780SWB6F
Supervisory Circuits STM6780SWB6F
Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Buy Now Datasheet
PMIC - Supervisors - STM6780SWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6780SWB6F
PMIC - Supervisors STM6780SWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6780SWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6780SWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6780SWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site
IC SUPERVISOR DUAL/TRPL SOT23-6 - 761-STM6780SWB6F - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR DUAL/TRPL SOT23-6
761-STM6780SWB6F
IC SUPERVISOR DUAL/TRPL SOT23-6 761-STM6780SWB6F
IC SUPERVISOR DUAL/TRPL SOT23-6

IC SUPERVISOR DUAL/TRPL SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6780SWB6F 497-5250-2-ND 031356-STM6780SWB6F STM6780SWB6F STM6780SWB6F STM6780SWB6F STM6780SWB6F 761-STM6780SWB6F
Product Name Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6780SWB6F Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors IC SUPERVISOR DUAL/TRPL SOT23-6
Number of Supplies 2 2; 2 2; 2 2; 2
Type SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 35 µA 35 µA
Supply Voltage 0.8000 to 5.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
Voltage Supervisors - 1896851 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details