STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers STHS4257A1M6F

Description
Win Source Part Number: 1253091-STHS4257A1M6 F Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 12.95 W Current - Supply: 330µA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 57V (Max) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-6323-1,497-6323- 2,497-6323-6 Base Product Number: STHS4257 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253091-STHS4257A1M6 F Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 12.95 W Current - Supply: 330µA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 57V (Max) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-6323-1,497-6323- 2,497-6323-6 Base Product Number: STHS4257 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253091-STHS4257A1M6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253091-STHS4257A1M6F
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253091-STHS4257A1M6F
Win Source Part Number: 1253091-STHS4257A1M6 F Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 12.95 W Current - Supply: 330µA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 57V (Max) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-6323-1,497-6323- 2,497-6323-6 Base Product Number: STHS4257 Product Status: Obsolete

Win Source Part Number: 1253091-STHS4257A1M6F
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PD)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 12.95 W
Current - Supply: 330µA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 57V (Max)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-6323-1,497-6323-2,497-6323-6
Base Product Number: STHS4257
Product Status: Obsolete

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - STHS4257A1M6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
STHS4257A1M6F
Power Over Ethernet (PoE) Controllers STHS4257A1M6F
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253091-STHS4257A1M6F STHS4257A1M6F
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details