STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM6778TWWB6F STM6778TWWB6F

Description
STM6778 - Reset and Supervisor ICs-RESET A
Request a Quote Datasheet
Description
STM6778 - Reset and Supervisor ICs-RESET A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STM6778TWWB6F - Rochester Electronics
Newburyport, MA, United States
STM6778 - Reset and Supervisor ICs-RESET A

STM6778 - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - STM6778TWWB6F - 708591-STM6778TWWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6778TWWB6F
708591-STM6778TWWB6F
PMIC - PMIC - Supervisors - STM6778TWWB6F 708591-STM6778TWWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 708591-STM6778TWWB6F Series: TPS series Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.665V, 3.075V Family Name: STM6778 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6715UTTWD2+T; MAX6715UTSVD3; MAX6715UTSVD2+T; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708591-STM6778TWWB6F
Series: TPS series
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.665V, 3.075V
Family Name: STM6778
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6715UTTWD2+T; MAX6715UTSVD3; MAX6715UTSVD2+T;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 497-8006-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8006-2-ND
Supervisors 497-8006-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC
691-STM6778TWWB6F
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC 691-STM6778TWWB6F
Dual Voltage Supervisor IC, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6778TWWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6778TWWB6F can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor IC, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6778TWWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6778TWWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - STM6778TWWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6778TWWB6F
Supervisors STM6778TWWB6F
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6778TWWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6778TWWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6778TWWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM6778TWWB6F
Supervisory Circuits STM6778TWWB6F
Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Buy Now Datasheet
PMIC - Supervisors - STM6778TWWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6778TWWB6F
PMIC - Supervisors STM6778TWWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number STM6778TWWB6F 708591-STM6778TWWB6F 497-8006-2-ND 691-STM6778TWWB6F STM6778TWWB6F STM6778TWWB6F STM6778TWWB6F STM6778TWWB6F
Product Name PMIC - PMIC - Supervisors - STM6778TWWB6F Supervisors Dual 5.5V 35uA SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Type SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
Number of Supplies 2; 2 2 2; 2
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 1.67 volts 1.67 to 3.08 volts 1.67 to 3.08 volts 1.67 to 3.08 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901284 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details