STMicroelectronics, Inc. Supervisors STM6600CS25DM6F

Description
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-10550-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10550-1-ND
Supervisors 497-10550-1-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10550-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10550-2-ND
Supervisors 497-10550-2-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10550-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10550-6-ND
Supervisors 497-10550-6-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6600CS25DM6F - 1103421-STM6600CS25DM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6600CS25DM6F
1103421-STM6600CS25DM6F
PMIC - PMIC - Supervisors - STM6600CS25DM6F 1103421-STM6600CS25DM6F
Manufacturer: STMicroelectronics Win Source Part Number: 1103421-STM6600CS25D M6F Packaging: Reel - TR Type: Smart ON/OFF Controller Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (2x3) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103421-STM6600CS25DM6F
Packaging: Reel - TR
Type: Smart ON/OFF Controller
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TDFN (2x3)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V 3.4V Voltage Supervisor IC
691-STM6600CS25DM6F
5.5V 3.4V Voltage Supervisor IC 691-STM6600CS25DM6F
Smart On/Off Controller, 5.5V, 3.4V Threshold, WFDFN, SMT Product overview: STM6600CS25DM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6600CS25DM6F can be used for catalog matching and distributor lookup.

Smart On/Off Controller, 5.5V, 3.4V Threshold, WFDFN, SMT Product overview: STM6600CS25DM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6600CS25DM6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6600CS25DM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6600CS25DM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6600CS25DM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site
Supervisors - STM6600CS25DM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6600CS25DM6F
Supervisors STM6600CS25DM6F
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
PMIC - Supervisors - STM6600CS25DM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6600CS25DM6F
PMIC - Supervisors STM6600CS25DM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-10550-1-ND 1103421-STM6600CS25DM6F 691-STM6600CS25DM6F STM6600CS25DM6F STM6600CS25DM6F STM6600CS25DM6F
Product Name Supervisors PMIC - PMIC - Supervisors - STM6600CS25DM6F 5.5V 3.4V Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 12-WFDFN 12-TDFN (2x3) WFDFN 12-WFDFN 12-WFDFN
Pins 12
Threshold 3.4 volts 3.4 volts 3.4 volts 3.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details