1-Ch Supervisory Circuit, Active Low/Open Drain, 6-Pin UDFN SMT Product overview: STM6524AUABDL6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6524AUABDL6F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1146662-STM6524AUABD
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Smart Reset™
Type: Reset Timer
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: 240ms Minimum
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.6x1.3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-13248-1,-497-13
Base Product Number: STM6524
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
RESET CIRCUIT, 5.5V, UDFN-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:UDFN; No. of Pins:6Pins; Product Range:-RoHS Compliant: Yes
Supervisory Circuits Dual Smart Reset 1.65V to 5.5V 1.5uA
IC SUPERVISOR SMART RESET 6UDFN
IC SUPERVISOR SMART RESET 6UDFN
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6524AUABDL6F | 1146662-STM6524AUABDL6F | 497-13248-6-ND | 45AC7642 | STM6524AUABDL6F | STM6524AUABDL6F | STM6524AUABDL6F | STM6524AUABDL6F |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Reset Circuit, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Type | UDFN | 6-UFDFN | 6-UFDFN | 6-UFDFN | ||||
| Pins | 6 | 6 | 6 | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |