STMicroelectronics, Inc. Voltage Supervisors STM6823SWY6F

Description
Processor Supervisor 2.93V w/WDT & Reset
Request a Quote Datasheet
Description
Processor Supervisor 2.93V w/WDT & Reset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 6861564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861564
Voltage Supervisors 6861564
Processor Supervisor 2.93V w/WDT & Reset

Processor Supervisor 2.93V w/WDT & Reset

Supplier's Site
Voltage Supervisors - 6861564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861564P
Voltage Supervisors 6861564P
Processor Supervisor 2.93V w/WDT & Reset

Processor Supervisor 2.93V w/WDT & Reset

Supplier's Site
Voltage Supervisors - 1686348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1686348
Voltage Supervisors 1686348
Processor Supervisor 2.93V w/WDT & Reset

Processor Supervisor 2.93V w/WDT & Reset

Supplier's Site
PMIC - PMIC - Supervisors - STM6823SWY6F - 053891-STM6823SWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6823SWY6F
053891-STM6823SWY6F
PMIC - PMIC - Supervisors - STM6823SWY6F 053891-STM6823SWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 053891-STM6823SWY6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6316LUK29BX/V+T; ADM6316BX32ARJZ-R7; ADM8316WBX30ARJZR7; STM6823SWY6F; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Automotive, Portable Devices, Power Management, Wireless, Communications & Networking, Computers & Computer Peripherals

Manufacturer: STMicroelectronics
Win Source Part Number: 053891-STM6823SWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6316LUK29BX/V+T; ADM6316BX32ARJZ-R7; ADM8316WBX30ARJZR7; STM6823SWY6F;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Automotive, Portable Devices, Power Management, Wireless, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Supervisors - 497-STM6823SWY6FCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-STM6823SWY6FTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-STM6823SWY6FDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.93V SOT-23 Voltage Supervisor IC
691-STM6823SWY6F
2.93V SOT-23 Voltage Supervisor IC 691-STM6823SWY6F
5-Pin SOT-23 Supervisor IC, 2.93V Reset, Watchdog, Push-Button Product overview: STM6823SWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6823SWY6F can be used for catalog matching and distributor lookup.

5-Pin SOT-23 Supervisor IC, 2.93V Reset, Watchdog, Push-Button Product overview: STM6823SWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6823SWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisor Wd + Reset 2.93V, Smd; Reset Type Stmicroelectronics - 26M3596 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor Wd + Reset 2.93V, Smd; Reset Type Stmicroelectronics
26M3596
Supervisor Wd + Reset 2.93V, Smd; Reset Type Stmicroelectronics 26M3596
SUPERVISOR WD + RESET 2.93V, SMD; Reset Type:Active-Low; Supply Current:4µA; Digital IC Case Style:SOT-23; No. of Pins:5; Operating Temperature Range:-40°C to +85°C; SVHC:No SVHC (20-Jun-2011); Base Number:6823; Operating TemperatureRoHS Compliant: Yes

SUPERVISOR WD + RESET 2.93V, SMD; Reset Type:Active-Low; Supply Current:4µA; Digital IC Case Style:SOT-23; No. of Pins:5; Operating Temperature Range:-40°C to +85°C; SVHC:No SVHC (20-Jun-2011); Base Number:6823; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6823SWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6823SWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6823SWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - STM6823SWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6823SWY6F
Supervisors STM6823SWY6F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - STM6823SWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6823SWY6F
PMIC - Supervisors STM6823SWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 6861564 6861564P 053891-STM6823SWY6F 497-STM6823SWY6FCT-ND 691-STM6823SWY6F 26M3596 STM6823SWY6F STM6823SWY6F STM6823SWY6F
Product Name Voltage Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - STM6823SWY6F Supervisors 2.93V SOT-23 Voltage Supervisor IC Supervisor Wd + Reset 2.93V, Smd; Reset Type Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1 1; 1 1 1; 1
Features Watchdog Timer; Manual Reset Watchdog Timer; Manual Reset Manual Reset
Output Options Active Low; Active low, push-pull Active Low; Push Pull, Active Low Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23; Sot-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5 5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details