Manufacturer: STMicroelectronics
Win Source Part Number: 031323-STM6321SWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: STM6321
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6321HPUK28CZ-T; MAX6321HPUK28CY+T ; MAX6321HPUK32CX+T; MAX6321HPUK30CY;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
STMicroelectronics, STM6321SWY6F
STMicroelectronics, STM6321SWY6F
STMicroelectronics, STM6321SWY6F
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
5-Pin SOT-23 Power Supervisor, Watchdog, Push-Button Reset Product overview: STM6321SWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6321SWY6F can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits Supervisor
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull / Active-Low, Open-Drain; Digital IC RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23-5
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 031323-STM6321SWY6F | 1892010P | 1891872 | 497-6927-6-ND | 691-STM6321SWY6F | STM6321SWY6F | STM6321SWY6F | STM6321SWY6F | 07AH7061 | STM6321SWY6F |
| Product Name | PMIC - PMIC - Supervisors - STM6321SWY6F | Voltage Supervisors | Voltage Supervisors | Supervisors | SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Supervisors | Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Output Options | Open Drain; Inverting; Active Low; Active High | Open Drain; Active Low; Active High; Push Pull, Open Drain, Active High, Active Low | Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull | Open Drain; Active Low; Active High | Open Drain; Open Drain, Push-Pull | Open Drain | ||||
| Type | SOT-23-5 | SOT-23; Sot-23 | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |