STMicroelectronics, Inc. 4.31V 4.45V 15uA SOT-23 Voltage Supervisor IC STM809MWX6F

Description
Reset IC, SOT-23, 4.31V-4.45V, 15uA, 320mW Product overview: STM809MWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.31V, 4.45V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.31V, 4.45V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM809MWX6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Reset IC, SOT-23, 4.31V-4.45V, 15uA, 320mW Product overview: STM809MWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.31V, 4.45V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.31V, 4.45V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM809MWX6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.31V 4.45V 15uA SOT-23 Voltage Supervisor IC
691-STM809MWX6F
4.31V 4.45V 15uA SOT-23 Voltage Supervisor IC 691-STM809MWX6F
Reset IC, SOT-23, 4.31V-4.45V, 15uA, 320mW Product overview: STM809MWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.31V, 4.45V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.31V, 4.45V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM809MWX6F can be used for catalog matching and distributor lookup.

Reset IC, SOT-23, 4.31V-4.45V, 15uA, 320mW Product overview: STM809MWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.31V, 4.45V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.31V, 4.45V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM809MWX6F can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Supervisors - 151540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
151540
Voltage Supervisors 151540
STMicroelectronics STM809MWX6F

STMicroelectronics STM809MWX6F

Supplier's Site
Voltage Supervisors - 151539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
151539
Voltage Supervisors 151539
STMicroelectronics STM809MWX6F

STMicroelectronics STM809MWX6F

Supplier's Site
Voltage Supervisors - 151540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
151540P
Voltage Supervisors 151540P
STM809/10/11/12 RESET

STM809/10/11/12 RESET

Supplier's Site
Supervisors - 497-3326-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3326-1-ND
Supervisors 497-3326-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-3326-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3326-6-ND
Supervisors 497-3326-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-3326-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3326-2-ND
Supervisors 497-3326-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM809MWX6F - 031386-STM809MWX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM809MWX6F
031386-STM809MWX6F
PMIC - PMIC - Supervisors - STM809MWX6F 031386-STM809MWX6F
Manufacturer: STMicroelectronics Win Source Part Number: 031386-STM809MWX6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Family Name: STM809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031386-STM809MWX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Family Name: STM809
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
STM809MWX6F
PMIC - Supervisors STM809MWX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics - 97J2738 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics
97J2738
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics 97J2738
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM809MWX6F
Supervisory Circuits STM809MWX6F
Supervisory Circuits 4.38V Reset 140ms

Supervisory Circuits 4.38V Reset 140ms

Buy Now Datasheet
Supervisors - STM809MWX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM809MWX6F
Supervisors STM809MWX6F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM809MWX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM809MWX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM809MWX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM809MWX6F 151540 497-3326-1-ND 031386-STM809MWX6F STM809MWX6F 97J2738 STM809MWX6F STM809MWX6F STM809MWX6F
Product Name 4.31V 4.45V 15uA SOT-23 Voltage Supervisor IC Voltage Supervisors Supervisors PMIC - PMIC - Supervisors - STM809MWX6F PMIC - Supervisors Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Type SOT-23 SOT-23; SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 15 µA
Supply Voltage 1 to 5.5 volts 1.2 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products