STMicroelectronics Integrated Circuits (ICs) - PMIC - Current Regulation/Management STEF033AJR

Description
Win Source Part Number: 1253590-STEF033AJR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 3.6A Voltage - Input: 3.1V ~ 8V Function: Electronic Fuse Package / Case: 9-UFBGA, FCBGA Supplier Device Package: 9-FlipChip (1.19x1.19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1138-STEF033AJRTR,49 7-18016-1,-1138-STEF 033AJRCT,1138-STEF03 3AJRDKR,497-18016-2, 1138-STEF033AJRCT,-1 138-STEF033AJRTR,-11 38-STEF033AJRDKR,497 -18016-6 Base Product Number: STEF033
Request a Quote Datasheet
Description
Win Source Part Number: 1253590-STEF033AJR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 3.6A Voltage - Input: 3.1V ~ 8V Function: Electronic Fuse Package / Case: 9-UFBGA, FCBGA Supplier Device Package: 9-FlipChip (1.19x1.19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1138-STEF033AJRTR,49 7-18016-1,-1138-STEF 033AJRCT,1138-STEF03 3AJRDKR,497-18016-2, 1138-STEF033AJRCT,-1 138-STEF033AJRTR,-11 38-STEF033AJRDKR,497 -18016-6 Base Product Number: STEF033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253590-STEF033AJR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253590-STEF033AJR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253590-STEF033AJR
Win Source Part Number: 1253590-STEF033AJR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 3.6A Voltage - Input: 3.1V ~ 8V Function: Electronic Fuse Package / Case: 9-UFBGA, FCBGA Supplier Device Package: 9-FlipChip (1.19x1.19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1138-STEF033AJRTR,49 7-18016-1,-1138-STEF 033AJRCT,1138-STEF03 3AJRDKR,497-18016-2, 1138-STEF033AJRCT,-1 138-STEF033AJRTR,-11 38-STEF033AJRDKR,497 -18016-6 Base Product Number: STEF033

Win Source Part Number: 1253590-STEF033AJR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 3.6A
Voltage - Input: 3.1V ~ 8V
Function: Electronic Fuse
Package / Case: 9-UFBGA, FCBGA
Supplier Device Package: 9-FlipChip (1.19x1.19)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 1138-STEF033AJRTR,497-18016-1,-1138-STEF033AJRCT,1138-STEF033AJRDKR,497-18016-2,1138-STEF033AJRCT,-1138-STEF033AJRTR,-1138-STEF033AJRDKR,497-18016-6
Base Product Number: STEF033

Buy Now Datasheet
Current Regulation/Management - STEF033AJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
STEF033AJR
Current Regulation/Management STEF033AJR
Electronic Fuse Regulator 3.6A 9-FlipChip (1.19x1.19)

Electronic Fuse Regulator 3.6A 9-FlipChip (1.19x1.19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253590-STEF033AJR STEF033AJR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details