STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STBP120BVDK6F

Description
Win Source Part Number: 995999-STBP120BVDK6F Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Overload Protection Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 170µA Voltage - Supply: 1.2V ~ 28V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-TDFN (2.5x2.0) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8983-2,497-8983- 1,-497-8983-2,-497-8 983-1,497-8983-6 Base Product Number: STBP120
Request a Quote Datasheet
Description
Win Source Part Number: 995999-STBP120BVDK6F Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Overload Protection Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 170µA Voltage - Supply: 1.2V ~ 28V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-TDFN (2.5x2.0) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8983-2,497-8983- 1,-497-8983-2,-497-8 983-1,497-8983-6 Base Product Number: STBP120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 995999-STBP120BVDK6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
995999-STBP120BVDK6F
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 995999-STBP120BVDK6F
Win Source Part Number: 995999-STBP120BVDK6F Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Overload Protection Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 170µA Voltage - Supply: 1.2V ~ 28V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-TDFN (2.5x2.0) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8983-2,497-8983- 1,-497-8983-2,-497-8 983-1,497-8983-6 Base Product Number: STBP120

Win Source Part Number: 995999-STBP120BVDK6F
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Overload Protection
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 170µA
Voltage - Supply: 1.2V ~ 28V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-TDFN (2.5x2.0)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-8983-2,497-8983-1,-497-8983-2,-497-8983-1,497-8983-6
Base Product Number: STBP120

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STBP120BVDK6F
Supervisory Circuits STBP120BVDK6F
Supervisory Circuits Protection Device Thermal Shutdown

Supervisory Circuits Protection Device Thermal Shutdown

Buy Now Datasheet
Power Management - Specialized - STBP120BVDK6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STBP120BVDK6F
Power Management - Specialized STBP120BVDK6F
Overload Protection PMIC 10-TDFN (2.5x2.0)

Overload Protection PMIC 10-TDFN (2.5x2.0)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 995999-STBP120BVDK6F STBP120BVDK6F STBP120BVDK6F
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Supervisory Circuits Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details