STMicroelectronics, Inc. Supervisors STM795SM6F

Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-3846-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3846-6-ND
Supervisors 497-3846-6-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3846-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3846-2-ND
Supervisors 497-3846-2-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3846-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3846-1-ND
Supervisors 497-3846-1-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM795SM6F - 031382-STM795SM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM795SM6F
031382-STM795SM6F
PMIC - PMIC - Supervisors - STM795SM6F 031382-STM795SM6F
Manufacturer: STMicroelectronics Win Source Part Number: 031382-STM795SM6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.925V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031382-STM795SM6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.925V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 1V 5.5V Voltage Supervisor IC
691-STM795SM6F
3V 1V 5.5V Voltage Supervisor IC 691-STM795SM6F
3V Power-On Reset IC, SO, 1V-5.5V, 60uA Product overview: STM795SM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 1V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM795SM6F can be used for catalog matching and distributor lookup.

3V Power-On Reset IC, SO, 1V-5.5V, 60uA Product overview: STM795SM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 1V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM795SM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Supervisors - 151538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
151538P
Voltage Supervisors 151538P
5V Supervisor

5V Supervisor

Supplier's Site
Voltage Supervisors - 151536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
151536
Voltage Supervisors 151536
5V Supervisor

5V Supervisor

Supplier's Site
Voltage Supervisors - 151538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
151538
Voltage Supervisors 151538
5V Supervisor

5V Supervisor

Supplier's Site
PMIC - Supervisors - STM795SM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM795SM6F
PMIC - Supervisors STM795SM6F
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM795SM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM795SM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM795SM6F
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
Supervisors - STM795SM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM795SM6F
Supervisors STM795SM6F
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisor W/sw Over, 2.925V, Soic-8; Threshold Voltage Stmicroelectronics - 51AC9584 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor W/sw Over, 2.925V, Soic-8; Threshold Voltage Stmicroelectronics
51AC9584
Supervisor W/sw Over, 2.925V, Soic-8; Threshold Voltage Stmicroelectronics 51AC9584
SUPERVISOR W/SW OVER, 2.925V, SOIC-8; Threshold Voltage:2.925V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

SUPERVISOR W/SW OVER, 2.925V, SOIC-8; Threshold Voltage:2.925V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM795SM6F
Supervisory Circuits STM795SM6F
Supervisory Circuits 2.925V w/Batt Switch

Supervisory Circuits 2.925V w/Batt Switch

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-3846-6-ND 031382-STM795SM6F 691-STM795SM6F 151538P STM795SM6F STM795SM6F STM795SM6F 51AC9584 STM795SM6F
Product Name Supervisors PMIC - PMIC - Supervisors - STM795SM6F 3V 1V 5.5V Voltage Supervisor IC Voltage Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisor W/sw Over, 2.925V, Soic-8; Threshold Voltage Stmicroelectronics Supervisory Circuits
Features Manual Reset Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low RST Open Drain; Open Drain or Open Collector Open Drain
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SO SO-8 SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Threshold 2.92 volts 2.92 volts 2.92 volts 2.92 volts 2.92 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details