STMicroelectronics, Inc. Supervisors STM1061N21WX6F

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-7492-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7492-1-ND
Supervisors 497-7492-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-7492-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7492-6-ND
Supervisors 497-7492-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-7492-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7492-2-ND
Supervisors 497-7492-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM1061N21WX6F - 031229-STM1061N21WX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1061N21WX6F
031229-STM1061N21WX6F
PMIC - PMIC - Supervisors - STM1061N21WX6F 031229-STM1061N21WX6F
Manufacturer: STMicroelectronics Win Source Part Number: 031229-STM1061N21WX6 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 2.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031229-STM1061N21WX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 30 μs Typical Propagation Delay
Voltage - Threshold: 2.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.1V SOT-23 Voltage Supervisor IC
691-STM1061N21WX6F
Low-Power 2.1V SOT-23 Voltage Supervisor IC 691-STM1061N21WX6F
Voltage Detector IC, 2.1V Reset, SOT-23-3, Low Power Product overview: STM1061N21WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.1V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.1V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N21WX6F can be used for catalog matching and distributor lookup.

Voltage Detector IC, 2.1V Reset, SOT-23-3, Low Power Product overview: STM1061N21WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.1V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.1V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N21WX6F can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
PMIC - Supervisors
STM1061N21WX6F
PMIC - Supervisors STM1061N21WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Voltage Detector, 6V, Sot-23-3; Threshold Voltage Stmicroelectronics - 45AC7628 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 6V, Sot-23-3; Threshold Voltage Stmicroelectronics
45AC7628
Voltage Detector, 6V, Sot-23-3; Threshold Voltage Stmicroelectronics 45AC7628
VOLTAGE DETECTOR, 6V, SOT-23-3; Threshold Voltage:2.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 6V, SOT-23-3; Threshold Voltage:2.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - STM1061N21WX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1061N21WX6F
Supervisors STM1061N21WX6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1061N21WX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1061N21WX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1061N21WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM1061N21WX6F
Supervisory Circuits STM1061N21WX6F
Supervisory Circuits Lo Pwr Vltg Detector

Supervisory Circuits Lo Pwr Vltg Detector

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-7492-1-ND 031229-STM1061N21WX6F 691-STM1061N21WX6F STM1061N21WX6F 45AC7628 STM1061N21WX6F STM1061N21WX6F STM1061N21WX6F
Product Name Supervisors PMIC - PMIC - Supervisors - STM1061N21WX6F Low-Power 2.1V SOT-23 Voltage Supervisor IC PMIC - Supervisors Voltage Detector, 6V, Sot-23-3; Threshold Voltage Stmicroelectronics Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 2.1 volts 2.1 volts 2.1 volts 2.1 volts 2.1 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9210720P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details