STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STCC08RL

Description
Win Source Part Number: 1253159-STCC08RL Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Home Appliance Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2mA Voltage - Supply: 2.97V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1026-STCC08RL,497-70 04-6,497-7004-1,497- 7004-2 Base Product Number: STCC08 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253159-STCC08RL Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Home Appliance Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2mA Voltage - Supply: 2.97V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1026-STCC08RL,497-70 04-6,497-7004-1,497- 7004-2 Base Product Number: STCC08 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253159-STCC08RL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253159-STCC08RL
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253159-STCC08RL
Win Source Part Number: 1253159-STCC08RL Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Home Appliance Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2mA Voltage - Supply: 2.97V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1026-STCC08RL,497-70 04-6,497-7004-1,497- 7004-2 Base Product Number: STCC08 Product Status: Obsolete

Win Source Part Number: 1253159-STCC08RL
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Home Appliance
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 2mA
Voltage - Supply: 2.97V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 1026-STCC08RL,497-7004-6,497-7004-1,497-7004-2
Base Product Number: STCC08
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STCC08RL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STCC08RL
Power Management - Specialized STCC08RL
Home Appliance PMIC 8-SOIC

Home Appliance PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253159-STCC08RL STCC08RL
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Features Power Fail Warning
Output Options Inverting
Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details